Kyocera Corporation Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx 0603YG474ZAT2A

Description
CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2742 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2742
Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2742
CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 16V, Y5V, +80,-20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Kyocera Avx - 96M1189 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Kyocera Avx
96M1189
Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0603; Capacitance Kyocera Avx 96M1189
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YG474ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YG474ZAT2A
Ceramic Capacitors 0603YG474ZAT2A
CAP CER 0.47UF 16V Y5V 0603

CAP CER 0.47UF 16V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2742 0603YG474ZAT2A
Product Name Capacitor Ceramic 0.47Uf, 16V, Y5V, +80,-20%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details