Kyocera Corporation Ceramic Capacitors - 0603YG105ZAT2A 0603YG105ZAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 806573-0603YG105ZAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 806573-0603YG105ZAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YG105ZAT2A - 806573-0603YG105ZAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YG105ZAT2A
806573-0603YG105ZAT2A
Ceramic Capacitors - 0603YG105ZAT2A 806573-0603YG105ZAT2A
Manufacturer: AVX Corporation Win Source Part Number: 806573-0603YG105ZAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1μF Tolerance: -20%, +80% Voltage - Rated: 16V Temperature Coefficient: Y5V (F) Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 806573-0603YG105ZAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1μF
Tolerance: -20%, +80%
Voltage - Rated: 16V
Temperature Coefficient: Y5V (F)
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 478-KGM15AV51C105ZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51C105ZTCT-ND
Ceramic Capacitors 478-KGM15AV51C105ZTCT-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51C105ZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51C105ZTDKR-ND
Ceramic Capacitors 478-KGM15AV51C105ZTDKR-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15AV51C105ZTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15AV51C105ZTTR-ND
Ceramic Capacitors 478-KGM15AV51C105ZTTR-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 1uF Capacitor
60-0603YG105ZAT2A
SMD 16V 1uF Capacitor 60-0603YG105ZAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51C105ZT NEW GLOBAL PN 16V 1uF Y5 A 581-KGM15AV51C105ZT Product overview: 0603YG105ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YG105ZAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AV51C105ZT NEW GLOBAL PN 16V 1uF Y5 A 581-KGM15AV51C105ZT Product overview: 0603YG105ZAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YG105ZAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603YG105ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YG105ZAT2A
Ceramic Capacitors 0603YG105ZAT2A
CAP CER 1UF 16V Y5V 0603

CAP CER 1UF 16V Y5V 0603

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Kyocera Avx - 84K8387 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Kyocera Avx
84K8387
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Kyocera Avx 84K8387
CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Kyocera Avx - 08J4983 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Kyocera Avx
08J4983
Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603, Full Reel; Capacitance Kyocera Avx 08J4983
CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, Y5V, +80, -20%, 0603, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 806573-0603YG105ZAT2A 478-KGM15AV51C105ZTCT-ND 478-KGM15AV51C105ZTDKR-ND 60-0603YG105ZAT2A 0603YG105ZAT2A 84K8387
Product Name Ceramic Capacitors - 0603YG105ZAT2A Ceramic Capacitors Ceramic Capacitors SMD 16V 1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, Y5V, +80, -20%, 0603; Capacitance Kyocera Avx
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 to ? volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details