Kyocera Corporation CAP CER 0.1UF 16V Y5V 0603 0603YG104ZAT2A

Description
CAP CER 0.1UF 16V Y5V 0603
Description
CAP CER 0.1UF 16V Y5V 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.1UF 16V Y5V 0603 - 66-0603YG104ZAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 16V Y5V 0603
66-0603YG104ZAT2A
CAP CER 0.1UF 16V Y5V 0603 66-0603YG104ZAT2A
CAP CER 0.1UF 16V Y5V 0603

CAP CER 0.1UF 16V Y5V 0603

Supplier's Site
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, -20%, 0603; Capacitance Kyocera Avx - 94W2855 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, -20%, 0603; Capacitance Kyocera Avx
94W2855
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, -20%, 0603; Capacitance Kyocera Avx 94W2855
CAPACITOR, CERAMIC, 0.1UF, 16V, Y5V, 80%, -20%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1UF, 16V, Y5V, 80%, -20%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, , -20%, 0603, Full Reel; Capacitance Kyocera Avx - 01H6821 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, , -20%, 0603, Full Reel; Capacitance Kyocera Avx
01H6821
Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, , -20%, 0603, Full Reel; Capacitance Kyocera Avx 01H6821
CAPACITOR, CERAMIC, 0.1UF, 16V, Y5V, 80%, , -20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1UF, 16V, Y5V, 80%, , -20%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0603YG104ZAT2A 94W2855
Product Name CAP CER 0.1UF 16V Y5V 0603 Capacitor, Ceramic, 0.1Uf, 16V, Y5V, 80%, -20%, 0603; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -30 C (-22 F)
Electrostatic Capacitors Y5V
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers