Kyocera Corporation Ceramic Capacitors 0603YD475KAT2A

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR51C475KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51C475KTTR-ND
Ceramic Capacitors 478-KGM15BR51C475KTTR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51C475KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51C475KTDKR-ND
Ceramic Capacitors 478-KGM15BR51C475KTDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51C475KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51C475KTCT-ND
Ceramic Capacitors 478-KGM15BR51C475KTCT-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8218
Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8218
CAP, 4.7UF, 16V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0603; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603YD475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD475KAT2A
Ceramic Capacitors 0603YD475KAT2A
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR51C475KTTR-ND 478-KGM15BR51C475KTDKR-ND 96Y8218 0603YD475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11CF240J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers