Kyocera Corporation Ceramic Capacitors 0603YD334MAT4A

Description
CAP CER 0.33UF 16V X5R 0603
Datasheet
Description
CAP CER 0.33UF 16V X5R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YD334MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD334MAT4A
Ceramic Capacitors 0603YD334MAT4A
CAP CER 0.33UF 16V X5R 0603

CAP CER 0.33UF 16V X5R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2731 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2731
Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2731
CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 16V, X5R, 20%, 0603, FULL REEL; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YD334MAT4A 55J2731
Product Name Ceramic Capacitors Capacitor Ceramic 0.33Uf, 16V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1248413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details