Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 0603YD224KAT2A

Description
KYOCERA AVX 0603YD224KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 0603YD224KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1358335 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358335
MLCCs - Multilayer Ceramic Capacitors 1358335
KYOCERA AVX 0603YD224KAT2A

KYOCERA AVX 0603YD224KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353663 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353663
MLCCs - Multilayer Ceramic Capacitors 1353663
KYOCERA AVX 0603YD224KAT2A

KYOCERA AVX 0603YD224KAT2A

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8289 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8289
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8289
SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx - 04X9286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx
04X9286
Cap, 0.22Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx 04X9286
CAP, 0.22µF, 16V, 10%, X5R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 16V, 10%, X5R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0603 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YD224KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YD224KAT2A
Ceramic Capacitors 0603YD224KAT2A
CAP CER 0.22UF 16V X5R 0603

CAP CER 0.22UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358335 50R8289 04X9286 0603YD224KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.22Μf, 16V, 10%, X5R, 0603, Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition
Capacitance Type Fixed Fixed Fixed
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers