AVX Corporation Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YD224KAT2A.

Description
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6139 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
28AC6139
Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 28AC6139
CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6139
Product Name Ceramic Capacitor 0.22Uf, 16V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details