KYOCERA AVX Components Corporation Ceramic Capacitors 0603YC823KAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC823KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC823KAT4A
Ceramic Capacitors 0603YC823KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Ceramic Capacitor 0.082Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2726 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.082Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2726
Ceramic Capacitor 0.082Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2726
CERAMIC CAPACITOR 0.082UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.082UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YC823KAT4A 55J2726
Product Name Ceramic Capacitors Ceramic Capacitor 0.082Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details