Kyocera Corporation Ceramic Capacitors 0603YC821MAT2A

Description
820pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC821MAT2A-ND
Ceramic Capacitors 0603YC821MAT2A-ND
820pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603YC821MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603YC821MAT2A
Capacitors - Ceramic Capacitors 0603YC821MAT2A
CAP CER 820PF 16V X7R 0603

CAP CER 820PF 16V X7R 0603

Supplier's Site
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2722
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2722
CAPACITOR CERAMIC, 820PF, 16V, X7R, 20%, 0603; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 16V, X7R, 20%, 0603; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC821MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC821MAT2A
Ceramic Capacitors 0603YC821MAT2A
CAP CER 820PF 16V X7R 0603

CAP CER 820PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0603YC821MAT2A-ND 0603YC821MAT2A 55J2722 0603YC821MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details