Kyocera Corporation Ceramic Capacitors 0603YC821KAT2A

Description
820pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC821KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603YC821KAT2A-ND
Ceramic Capacitors 0603YC821KAT2A-ND
820pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0603YC821KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603YC821KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603YC821KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J2721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J2721
Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J2721
CAPACITOR CERAMIC, 820PF, 16V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 16V, X7R, 10%, 0603; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603YC821KAT2A-ND 0603YC821KAT2A 55J2721
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitor Ceramic, 820Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers