KYOCERA AVX Components Corporation Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC683KAT4A

Description
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2716
Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2716
CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2716
Product Name Capacitor Ceramic 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details