CERAMIC CAPACITOR 0.068UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:68000pF;
CAP, MLCC, X7R, 0.068UF, 16V, 0603; Capacitance:68000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 98H1672 |
| Product Name | Ceramic Capacitor 0.068Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0680 microF |