0.056µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.056UF 16V X7R 0603
CAP CER 0.056UF 16V X7R 0603
CAPACITOR CERAMIC 0.056UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:56000pF;
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0603YC563JAT4A-ND | 0603YC563JAT4A | 0603YC563JAT4A | 55J2708 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.056Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |