Kyocera Corporation Ceramic Capacitors - 0603YC473JAT2A 0603YC473JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000306-0603YC473JAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000306-0603YC473JAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC473JAT2A - 1000306-0603YC473JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC473JAT2A
1000306-0603YC473JAT2A
Ceramic Capacitors - 0603YC473JAT2A 1000306-0603YC473JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000306-0603YC473JAT 2A Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000306-0603YC473JAT2A
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0479 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
30H0479
Ceramic Capacitor 0.047Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 30H0479
CERAMIC CAPACITOR 0.047UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 16V, X7R, 5%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 0.047UF 16V X7R 0603 - 66-0603YC473JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 16V X7R 0603
66-0603YC473JAT2A
CAP CER 0.047UF 16V X7R 0603 66-0603YC473JAT2A
CAP CER 0.047UF 16V X7R 0603

CAP CER 0.047UF 16V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1000306-0603YC473JAT2A 30H0479 66-0603YC473JAT2A
Product Name Ceramic Capacitors - 0603YC473JAT2A Ceramic Capacitor 0.047Uf 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 0.047UF 16V X7R 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 16 volts 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers