Kyocera Corporation Capacitor Ceramic 4700Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC472MAT2A

Description
CAPACITOR CERAMIC 4700PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 4700PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 4700Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4700Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2696
Capacitor Ceramic 4700Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2696
CAPACITOR CERAMIC 4700PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 4700PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2696
Product Name Capacitor Ceramic 4700Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers