KYOCERA AVX Components Corporation Ceramic Capacitors 0603YC472KAZ2A

Description
4700pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71C472KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C472KTTR-ND
Ceramic Capacitors 478-KGF15AR71C472KTTR-ND
4700pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 59T9441 - Newark, An Avnet Company
Chicago, IL, United States
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
59T9441
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 59T9441
STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0603YC472KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC472KAZ2A
Ceramic Capacitors 0603YC472KAZ2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71C472KTTR-ND 59T9441 0603YC472KAZ2A
Product Name Ceramic Capacitors Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details