Kyocera Corporation Ceramic Capacitor, 470Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC471MAT2A

Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 470PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2694 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2694
Ceramic Capacitor, 470Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2694
CERAMIC CAPACITOR, 470PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:470pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2694
Product Name Ceramic Capacitor, 470Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details