Kyocera Corporation Ceramic Capacitors 0603YC471KAT4A

Description
CAP CER 470PF 16V X7R 0603
Datasheet
Description
CAP CER 470PF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC471KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC471KAT4A
Ceramic Capacitors 0603YC471KAT4A
CAP CER 470PF 16V X7R 0603

CAP CER 470PF 16V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 470Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M2904 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M2904
Capacitor Ceramic, 470Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M2904
CAPACITOR CERAMIC, 470PF, 16V, X7R, 10%, 0603; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 16V, X7R, 10%, 0603; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YC471KAT4A 66M2904
Product Name Ceramic Capacitors Capacitor Ceramic, 470Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details