Kyocera Corporation Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC393KAT2A

Description
CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2687 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2687
Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2687
CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.039UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:39000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2687
Product Name Ceramic Capacitor 0.039Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details