Kyocera Corporation Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC332KAT2A

Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 29C4053 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
29C4053
Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 29C4053
CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C4053
Product Name Ceramic Capacitor 3300Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details