Kyocera Corporation Capacitor Ceramic, 330Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 0603YC331MAT2A

Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 20%, 0603; Capacitance:330pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 20%, 0603; Capacitance:330pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2678 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2678
Capacitor Ceramic, 330Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2678
CAPACITOR CERAMIC, 330PF, 16V, X7R, 20%, 0603; Capacitance:330pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 16V, X7R, 20%, 0603; Capacitance:330pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC331MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC331MAT2A
Ceramic Capacitors 0603YC331MAT2A
CAP CER 330PF 16V X7R 0603

CAP CER 330PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2678 0603YC331MAT2A
Product Name Capacitor Ceramic, 330Pf, 16V, X7R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers