330pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAPACITOR CERAMIC, 330PF, 16V, X7R, 10%, 0603; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
CAP CER 330PF 16V X7R 0603
CAP CER 330PF 16V X7R 0603
CAP CER 330PF 16V X7R 0603
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0603YC331K4T2A-ND | 55J2677 | 66-0603YC331K4T2A | 0603YC331K4T2A | 0603YC331K4T2A |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 330Pf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx | CAP CER 330PF 16V X7R 0603 | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |