CAPACITOR CERAMIC, 330PF, 16V, X7R, 5%, 0603; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J2674 |
| Product Name | Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 3.30E-4 microF |