Kyocera Corporation Ceramic Capacitors 0603YC330JAT2A

Description
33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6211-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6211-2-ND
Ceramic Capacitors 478-6211-2-ND
33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6211-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6211-1-ND
Ceramic Capacitors 478-6211-1-ND
33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-6211-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6211-6-ND
Ceramic Capacitors 478-6211-6-ND
33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

33pF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor, 33Pf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 33Pf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
66M2897
Ceramic Capacitor, 33Pf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 66M2897
CERAMIC CAPACITOR, 33PF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 33PF, 16V, X7R, 5%, 0603, FULL REEL; Capacitance:33pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 33 Pf, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9112 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 33 Pf, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9112
Multilayer Ceramic Capacitor, 33 Pf, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9112
Multilayer Ceramic Capacitor, 33 pF, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 33 pF, 5%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0603YC330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC330JAT2A
Ceramic Capacitors 0603YC330JAT2A
CAP CER 33PF 16V X7R 0603

CAP CER 33PF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6211-2-ND 478-6211-6-ND 66M2897 95W9112 0603YC330JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 33Pf, 16V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 33 Pf, 5%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details