Kyocera Corporation Ceramic Capacitors - 0603YC273KAT2A 0603YC273KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853351-0603YC273KAT2 A Features: 0.027 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10816-6, 478-10816-1, 0603YC273KAT2A-ND, 478-10816-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853351-0603YC273KAT2 A Features: 0.027 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10816-6, 478-10816-1, 0603YC273KAT2A-ND, 478-10816-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC273KAT2A - 853351-0603YC273KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC273KAT2A
853351-0603YC273KAT2A
Ceramic Capacitors - 0603YC273KAT2A 853351-0603YC273KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853351-0603YC273KAT2 A Features: 0.027 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-10816-6, 478-10816-1, 0603YC273KAT2A-ND, 478-10816-2

Manufacturer: AVX Corporation
Win Source Part Number: 853351-0603YC273KAT2A
Features: 0.027 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-10816-6, 478-10816-1, 0603YC273KAT2A-ND, 478-10816-2

Buy Now Datasheet
Singapore, Singapore
SMD 16V Capacitor
60-0603YC273KAT2A
SMD 16V Capacitor 60-0603YC273KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C273KT NEW GLOBAL PN 16V 0.027u A 581-KGM15AR71C273KT Product overview: 0603YC273KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC273KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15AR71C273KT NEW GLOBAL PN 16V 0.027u A 581-KGM15AR71C273KT Product overview: 0603YC273KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC273KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2672 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2672
Ceramic Capacitor 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2672
CERAMIC CAPACITOR 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
CAP CER 0.027UF 16V X7R 0603 - 66-0603YC273KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.027UF 16V X7R 0603
66-0603YC273KAT2A
CAP CER 0.027UF 16V X7R 0603 66-0603YC273KAT2A
CAP CER 0.027UF 16V X7R 0603

CAP CER 0.027UF 16V X7R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853351-0603YC273KAT2A 60-0603YC273KAT2A 55J2672 66-0603YC273KAT2A
Product Name Ceramic Capacitors - 0603YC273KAT2A SMD 16V Capacitor Ceramic Capacitor 0.027Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx CAP CER 0.027UF 16V X7R 0603
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details