Kyocera Corporation Ceramic Capacitors - 0603YC223KAT2A 0603YC223KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904673-0603YC223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5901-2, 478-5901-1, 0603YC223KAT2A-ND, 0603YC223KAT2A\\4K, 478-5901-6, 0603YC223KAT2A/4K
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904673-0603YC223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5901-2, 478-5901-1, 0603YC223KAT2A-ND, 0603YC223KAT2A\\4K, 478-5901-6, 0603YC223KAT2A/4K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC223KAT2A - 904673-0603YC223KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603YC223KAT2A
904673-0603YC223KAT2A
Ceramic Capacitors - 0603YC223KAT2A 904673-0603YC223KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904673-0603YC223KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-5901-2, 478-5901-1, 0603YC223KAT2A-ND, 0603YC223KAT2A\\4K, 478-5901-6, 0603YC223KAT2A/4K

Manufacturer: AVX Corporation
Win Source Part Number: 904673-0603YC223KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-5901-2, 478-5901-1, 0603YC223KAT2A-ND, 0603YC223KAT2A\\4K, 478-5901-6, 0603YC223KAT2A/4K

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2664 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2664
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2664
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 94W2852 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
94W2852
Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 94W2852
CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 16V, X7R, 10%, 0603; Capacitance:22000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC223KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC223KAT2A
Ceramic Capacitors 0603YC223KAT2A
CAP CER 0.022UF 16V X7R 0603

CAP CER 0.022UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 904673-0603YC223KAT2A 55J2664 0603YC223KAT2A
Product Name Ceramic Capacitors - 0603YC223KAT2A Ceramic Capacitor 0.022Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPA122KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers