Kyocera Corporation Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC183KAT2A

Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2654 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2654
Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2654
CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2654
Product Name Ceramic Capacitor 0.018Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details