Kyocera Corporation Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC154KAT2A

Description
CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2648 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2648
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2648
CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.15Uf, 16V, 0603; Capacitance Kyocera Avx - 96Y8213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.15Uf, 16V, 0603; Capacitance Kyocera Avx
96Y8213
Cap, Mlcc, X7R, 0.15Uf, 16V, 0603; Capacitance Kyocera Avx 96Y8213
CAP, MLCC, X7R, 0.15UF, 16V, 0603; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 0.15UF, 16V, 0603; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2648
Product Name Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers