Kyocera Corporation Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 0603YC153KAT4A

Description
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J2646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J2646
Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J2646
CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 16V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603YC153KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC153KAT4A
Ceramic Capacitors 0603YC153KAT4A
CAP CER 0.015UF 16V X7R 0603

CAP CER 0.015UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2646 0603YC153KAT4A
Product Name Capacitor Ceramic 0.015Uf 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details