Kyocera Corporation Ceramic Capacitors 0603YC151JAT2A

Description
CAP CER 150PF 16V X7R 0603
Datasheet
Description
CAP CER 150PF 16V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603YC151JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC151JAT2A
Ceramic Capacitors 0603YC151JAT2A
CAP CER 150PF 16V X7R 0603

CAP CER 150PF 16V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 150Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx - 55J2643 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 150Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
55J2643
Capacitor Ceramic, 150Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx 55J2643
CAPACITOR CERAMIC, 150PF, 16V, X7R, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 150PF, 16V, X7R, 5%, 0603; Capacitance:150pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603YC151JAT2A 55J2643
Product Name Ceramic Capacitors Capacitor Ceramic, 150Pf, 16V, X7R, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - C11AH7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers