Kyocera Corporation Ceramic Capacitor 0.012Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC123KAT2A

Description
CERAMIC CAPACITOR 0.012UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.012UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.012Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2641 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.012Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2641
Ceramic Capacitor 0.012Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2641
CERAMIC CAPACITOR 0.012UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.012UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:12000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2641
Product Name Ceramic Capacitor 0.012Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details