Kyocera Corporation Ceramic Capacitors 0603YC122KAT2A

Description
1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12748-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12748-1-ND
Ceramic Capacitors 478-12748-1-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12748-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12748-2-ND
Ceramic Capacitors 478-12748-2-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12748-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12748-6-ND
Ceramic Capacitors 478-12748-6-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2637 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2637
Ceramic Capacitor 1200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2637
CERAMIC CAPACITOR 1200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1200PF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12748-1-ND 478-12748-6-ND 55J2637
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1200Pf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details