Kyocera Corporation SMD 16V 1uF Capacitor 0603YC105KAT4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 10% A 581-0603YC105KAT2A Product overview: 0603YC105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105KAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 10% A 581-0603YC105KAT2A Product overview: 0603YC105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105KAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 1uF Capacitor
60-0603YC105KAT4A
SMD 16V 1uF Capacitor 60-0603YC105KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 10% A 581-0603YC105KAT2A Product overview: 0603YC105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 16V 1uF X7R 0603 10% A 581-0603YC105KAT2A Product overview: 0603YC105KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603YC105KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15BR71C105KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105KMCT-ND
Ceramic Capacitors 478-KGM15BR71C105KMCT-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71C105KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105KMDKR-ND
Ceramic Capacitors 478-KGM15BR71C105KMDKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR71C105KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR71C105KMTR-ND
Ceramic Capacitors 478-KGM15BR71C105KMTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx - 50AH3278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx
50AH3278
Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx 50AH3278
CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8029 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8029
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8029
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 0603YC105KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC105KAT4A
Ceramic Capacitors 0603YC105KAT4A
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
CAP CER 1UF 16V X7R 0603 - 66-0603YC105KAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 16V X7R 0603
66-0603YC105KAT4A
CAP CER 1UF 16V X7R 0603 66-0603YC105KAT4A
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603YC105KAT4A 478-KGM15BR71C105KMCT-ND 478-KGM15BR71C105KMDKR-ND 50AH3278 66AH8029 0603YC105KAT4A 66-0603YC105KAT4A
Product Name SMD 16V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0603; Capacitance Kyocera Avx Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors CAP CER 1UF 16V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2687-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details