AVX Corporation Connectors,Interconnects 0603YC105JAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA Mounting Type: Fixed Package / Case: Vertical, 12 Flat Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA Mounting Type: Fixed Package / Case: Vertical, 12 Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: SATA Mounting Type: Fixed Package / Case: Vertical, 12 Flat Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: SATA
Mounting Type: Fixed
Package / Case: Vertical, 12 Flat Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details