AVX Corporation Ceramic Capacitors 0603YC104KAZ2A

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF15AR71C104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C104KTTR-ND
Ceramic Capacitors 478-KGF15AR71C104KTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71C104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C104KTCT-ND
Ceramic Capacitors 478-KGF15AR71C104KTCT-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF15AR71C104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF15AR71C104KTDKR-ND
Ceramic Capacitors 478-KGF15AR71C104KTDKR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6983324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983324
MLCCs - Multilayer Ceramic Capacitors 6983324
KYOCERA AVX 0603YC104KAZ2A

KYOCERA AVX 0603YC104KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6983324P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6983324P
MLCCs - Multilayer Ceramic Capacitors 6983324P
KYOCERA AVX 0603YC104KAZ2A

KYOCERA AVX 0603YC104KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1622873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1622873
MLCCs - Multilayer Ceramic Capacitors 1622873
KYOCERA AVX 0603YC104KAZ2A

KYOCERA AVX 0603YC104KAZ2A

Supplier's Site
Ceramic Capacitors - 0603YC104KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC104KAZ2A
Ceramic Capacitors 0603YC104KAZ2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 10R5927 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
10R5927
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 10R5927
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2891 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2891
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2891
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 39K0137 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
39K0137
Smd Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 39K0137
SMD Multilayer Ceramic Capacitor, FLEXITERM Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, FLEXITERM Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 12AC6789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
12AC6789
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 12AC6789
CAP, 0.1µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 16V X7R 0603 - 66-0603YC104KAZ2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 16V X7R 0603
66-0603YC104KAZ2A
CAP CER 0.1UF 16V X7R 0603 66-0603YC104KAZ2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF15AR71C104KTTR-ND 478-KGF15AR71C104KTDKR-ND 6983324 6983324P 0603YC104KAZ2A 10R5927 39K0137 12AC6789 66-0603YC104KAZ2A
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, Flexiterm Series, 0.1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx CAP CER 0.1UF 16V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers