AVX Corporation Ceramic Capacitors 0603YC104K4T2A

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71C104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71C104KTTR-ND
Ceramic Capacitors 478-KAM15AR71C104KTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71C104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71C104KTCT-ND
Ceramic Capacitors 478-KAM15AR71C104KTCT-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71C104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71C104KTDKR-ND
Ceramic Capacitors 478-KAM15AR71C104KTDKR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353654 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353654
MLCCs - Multilayer Ceramic Capacitors 1353654
KYOCERA AVX 0603YC104K4T2A

KYOCERA AVX 0603YC104K4T2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358340 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358340
MLCCs - Multilayer Ceramic Capacitors 1358340
KYOCERA AVX 0603YC104K4T2A

KYOCERA AVX 0603YC104K4T2A

Supplier's Site
Ceramic Capacitors - 0603YC104K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603YC104K4T2A
Ceramic Capacitors 0603YC104K4T2A
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J2625 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J2625
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J2625
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 95W2724 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
95W2724
Mlcc Capacitor, 0.1Uf, 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 95W2724
MLCC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 13AC4416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
13AC4416
Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 13AC4416
CAP, 0.1µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71C104KTTR-ND 478-KAM15AR71C104KTDKR-ND 1353654 0603YC104K4T2A 55J2625 13AC4416
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0603; Capacitance Kyocera Avx Cap, 0.1Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details