Kyocera Corporation CAP CER 1000PF 16V X7R 0603 0603YC102MAT2A

Description
CAP CER 1000PF 16V X7R 0603
Description
CAP CER 1000PF 16V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 1000PF 16V X7R 0603 - 66-0603YC102MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 16V X7R 0603
66-0603YC102MAT2A
CAP CER 1000PF 16V X7R 0603 66-0603YC102MAT2A
CAP CER 1000PF 16V X7R 0603

CAP CER 1000PF 16V X7R 0603

Supplier's Site
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2607 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2607
Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2607
CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 16V, X7R, 20%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0603YC102MAT2A 55J2607
Product Name CAP CER 1000PF 16V X7R 0603 Ceramic Capacitor 1000Pf, 16V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details