Kyocera Corporation Ceramic Capacitors 0603YA200JAT2A

Description
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12745-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12745-1-ND
Ceramic Capacitors 478-12745-1-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12745-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12745-2-ND
Ceramic Capacitors 478-12745-2-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12745-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12745-6-ND
Ceramic Capacitors 478-12745-6-ND
20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 36K6741 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
36K6741
Capacitor Ceramic 20Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 36K6741
CAPACITOR CERAMIC 20PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 16V, C0G, 5%, 0603, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12745-1-ND 478-12745-6-ND 36K6741
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 20Pf 16V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C1206C681J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details