Kyocera Corporation Ceramic Capacitors 06036D476MAT2A

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ceramic capacitors from Win Source Electronics utilize an X5R dielectric, which is classified as a general-purpose dielectric suitable for decoupling and filtering applications. These capacitors exhibit a capacitance variation of ±15% over a temperature range of -55°C to +85°C. They are available in high capacitance values, reaching up to 100OºF, and come in various case sizes including 0101, 0201, 0402, 0603, 0805, 1206, 1210, and 1812. The capacitors are rated for various voltage levels, including 4V, 6.3V, 10V, 16V, 25V, 35V, 50V, and 100V. They are designed for surface mount applications and are packaged in tape and reel formats. The insulation resistance is specified at 10,000 M,Ѷ or 500 M,Ѷ per µF, whichever is less, ensuring reliable performance in electronic circuits.

Datasheet Summary
Powered by GS/AI

The ceramic capacitors from Win Source Electronics utilize an X5R dielectric, which is classified as a general-purpose dielectric suitable for decoupling and filtering applications. These capacitors exhibit a capacitance variation of ±15% over a temperature range of -55°C to +85°C. They are available in high capacitance values, reaching up to 100OºF, and come in various case sizes including 0101, 0201, 0402, 0603, 0805, 1206, 1210, and 1812. The capacitors are rated for various voltage levels, including 4V, 6.3V, 10V, 16V, 25V, 35V, 50V, and 100V. They are designed for surface mount applications and are packaged in tape and reel formats. The insulation resistance is specified at 10,000 M,Ѷ or 500 M,Ѷ per µF, whichever is less, ensuring reliable performance in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11180-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11180-2-ND
Ceramic Capacitors 478-11180-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11180-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11180-6-ND
Ceramic Capacitors 478-11180-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11180-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11180-1-ND
Ceramic Capacitors 478-11180-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Ceramic Capacitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Operating Temperature: -55°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Ceramic Capacitors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Operating Temperature: -55°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 47uF Capacitor
60-06036D476MAT2A
SMD 6.3V 47uF Capacitor 60-06036D476MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR50J476MT NEW GLOBAL PN 6.3V 47uF A 581-KGM15CR50J476MT Product overview: 06036D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D476MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR50J476MT NEW GLOBAL PN 6.3V 47uF A 581-KGM15CR50J476MT Product overview: 06036D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D476MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4858
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4858
CAP, 47UF, 6.3V, MLCC, 0603; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 0603; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx - 08AK4857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx
08AK4857
Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx 08AK4857
CAP, 47UF, 6.3V, MLCC, 0603; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, MLCC, 0603; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06036D476MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D476MAT2A
Ceramic Capacitors 06036D476MAT2A
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11180-2-ND 478-11180-6-ND 60-06036D476MAT2A 08AK4858 06036D476MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors SMD 6.3V 47uF Capacitor Cap, 47Uf, 6.3V, Mlcc, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details