Kyocera Corporation SMD 6.3V 4.7uF Capacitor 06036D475MAT4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MM NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MM Product overview: 06036D475MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MM NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MM Product overview: 06036D475MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 4.7uF Capacitor
60-06036D475MAT4A
SMD 6.3V 4.7uF Capacitor 60-06036D475MAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MM NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MM Product overview: 06036D475MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475MM NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475MM Product overview: 06036D475MAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475MAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06036D475MAT4A - 1000275-06036D475MAT4A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06036D475MAT4A
1000275-06036D475MAT4A
Ceramic Capacitors - 06036D475MAT4A 1000275-06036D475MAT4A
Manufacturer: AVX Corporation Win Source Part Number: 1000275-06036D475MAT 4A Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1000275-06036D475MAT4A
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 56K4426 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
56K4426
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 56K4426
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06036D475MAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D475MAT4A
Ceramic Capacitors 06036D475MAT4A
CAP CER 4.7UF 6.3V X5R 0603

CAP CER 4.7UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-06036D475MAT4A 1000275-06036D475MAT4A 56K4426 06036D475MAT4A
Product Name SMD 6.3V 4.7uF Capacitor Ceramic Capacitors - 06036D475MAT4A Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX331K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N560J500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1726042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers