Kyocera Corporation SMD 6.3V 4.7uF Capacitor 06036D475KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475KT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475KT Product overview: 06036D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475KT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475KT Product overview: 06036D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 4.7uF Capacitor
60-06036D475KAT2A
SMD 6.3V 4.7uF Capacitor 60-06036D475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475KT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475KT Product overview: 06036D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR50J475KT NEW GLOBAL PN 6.3V 4.7uF A 581-KGM15BR50J475KT Product overview: 06036D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15BR50J475KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475KTDKR-ND
Ceramic Capacitors 478-KGM15BR50J475KTDKR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J475KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475KTCT-ND
Ceramic Capacitors 478-KGM15BR50J475KTCT-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR50J475KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR50J475KTTR-ND
Ceramic Capacitors 478-KGM15BR50J475KTTR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06036D475KAT2A - 1000274-06036D475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06036D475KAT2A
1000274-06036D475KAT2A
Ceramic Capacitors - 06036D475KAT2A 1000274-06036D475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000274-06036D475KAT 2A Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Family Name: X5R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): NMC0603X5R475K6.3TRP 10F; C0603C475K9PAC7082; C0603X5R6R3-475KNP; C0603X5R6R3-475KNR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1000274-06036D475KAT2A
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Family Name: X5R Dielectric
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): NMC0603X5R475K6.3TRP10F; C0603C475K9PAC7082; C0603X5R6R3-475KNP; C0603X5R6R3-475KNR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx - 96M1295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx
96M1295
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx 96M1295
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0603; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5139 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5139
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5139
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5684 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5684
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5684
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9342 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9342
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9342
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06036D475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D475KAT2A
Ceramic Capacitors 06036D475KAT2A
CAP CER 4.7UF 6.3V X5R 0603

CAP CER 4.7UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06036D475KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06036D475KAT2A
6.3V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) - 66-06036D475KAT2A - Utmel Electronic Limited
Hong Kong, China
4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
66-06036D475KAT2A
4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric) 66-06036D475KAT2A
4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06036D475KAT2A 478-KGM15BR50J475KTDKR-ND 478-KGM15BR50J475KTCT-ND 1000274-06036D475KAT2A 96M1295 85R5684 06036D475KAT2A 06036D475KAT2A 66-06036D475KAT2A
Product Name SMD 6.3V 4.7uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 06036D475KAT2A Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 4.7μF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers