Kyocera Corporation Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06036D224KAT2A

Description
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5132 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5132
Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5132
CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF 6.3V, X5R, 10%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5132
Product Name Ceramic Capacitor 0.22Uf 6.3V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details