Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 06036D106MAT2A

Description
KYOCERA AVX 06036D106MAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06036D106MAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353649 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353649
MLCCs - Multilayer Ceramic Capacitors 1353649
KYOCERA AVX 06036D106MAT2A

KYOCERA AVX 06036D106MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358374 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358374
MLCCs - Multilayer Ceramic Capacitors 1358374
KYOCERA AVX 06036D106MAT2A

KYOCERA AVX 06036D106MAT2A

Supplier's Site
Singapore, Singapore
SMD 6.3V 10uF Capacitor
60-06036D106MAT2A
SMD 6.3V 10uF Capacitor 60-06036D106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR50J106MT NEW GLOBAL PN 6.3V 10uF A 581-KGM15CR50J106MT Product overview: 06036D106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR50J106MT NEW GLOBAL PN 6.3V 10uF A 581-KGM15CR50J106MT Product overview: 06036D106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036D106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15CR50J106MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50J106MTTR-ND
Ceramic Capacitors 478-KGM15CR50J106MTTR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR50J106MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50J106MTDKR-ND
Ceramic Capacitors 478-KGM15CR50J106MTDKR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR50J106MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR50J106MTCT-ND
Ceramic Capacitors 478-KGM15CR50J106MTCT-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1337598-06036D106MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1337598-06036D106MAT2A
Capacitors - Ceramic Capacitors 1337598-06036D106MAT2A
Win Source Part Number: 1337598-06036D106MAT 2A Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1337598-06036D106MAT2A
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 10M8851 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
10M8851
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 10M8851
CAP MLCC, 10UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAP MLCC, 10UF, 6.3V, X5R, 20%, 0603, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx - 16X9619 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx
16X9619
Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx 16X9619
CAP MLCC, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

CAP MLCC, 10UF, 6.3V, X5R, 20%, 0603; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06036D106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06036D106MAT2A
Ceramic Capacitors 06036D106MAT2A
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353649 60-06036D106MAT2A 478-KGM15CR50J106MTTR-ND 478-KGM15CR50J106MTDKR-ND 1337598-06036D106MAT2A 10M8851 16X9619 06036D106MAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 6.3V 10uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx Cap Mlcc, 10Uf, 6.3V, X5R, 20%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers