Kyocera Corporation Capacitor Ceramic 0.015Uf 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx 06036C153MAT2A

Description
CAPACITOR CERAMIC 0.015UF 6.3V, X7R, 20%, 0603; Capacitance:15000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.015UF 6.3V, X7R, 20%, 0603; Capacitance:15000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.015Uf 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J5125 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J5125
Capacitor Ceramic 0.015Uf 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J5125
CAPACITOR CERAMIC 0.015UF 6.3V, X7R, 20%, 0603; Capacitance:15000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 6.3V, X7R, 20%, 0603; Capacitance:15000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5125
Product Name Capacitor Ceramic 0.015Uf 6.3V, X7R, 20%, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details