KYOCERA AVX Components Corporation Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06036C102KAT2A

Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J5120 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J5120
Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J5120
CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 6.3V, X7R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5120
Product Name Ceramic Capacitor 1000Pf 6.3V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers