10pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10pF ±1% 6.3V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Cap Ceramic 10pF 6.3V C0G 1% Pad SMD 0603 125°C T/R Product overview: 06036A100FAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06036A100FAT2A can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-06036A100FAT2ACT-ND | 478-06036A100FAT2ADKR-ND | 60-06036A100FAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 10pF 6.3V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |