CAPACITOR RF/MICROWAVE 47PF, 50V, 0603 10%; Capacitance:47pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56K4410 |
| Product Name | Capacitor Rf/microwave 47Pf, 50V, 0603 10%; Capacitance Kyocera Avx |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 4.70E-5 microF |