Kyocera Corporation Capacitor Rf/microwave 33Pf, 50V, 0603 10%; Capacitance Kyocera Avx 06035U330KAT2A

Description
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 10%; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 10%; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 33Pf, 50V, 0603 10%; Capacitance Kyocera Avx - 56K4408 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 33Pf, 50V, 0603 10%; Capacitance Kyocera Avx
56K4408
Capacitor Rf/microwave 33Pf, 50V, 0603 10%; Capacitance Kyocera Avx 56K4408
CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 10%; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 33PF, 50V, 0603 10%; Capacitance:33pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4408
Product Name Capacitor Rf/microwave 33Pf, 50V, 0603 10%; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details