Kyocera Corporation Capacitor Rf/microwave 22Pf, 50V, 0603 10%; Capacitance Kyocera Avx 06035U220KAT2A

Description
CAPACITOR RF/MICROWAVE 22PF, 50V, 0603 10%; Capacitance:22pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR RF/MICROWAVE 22PF, 50V, 0603 10%; Capacitance:22pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf/microwave 22Pf, 50V, 0603 10%; Capacitance Kyocera Avx - 56K4407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 50V, 0603 10%; Capacitance Kyocera Avx
56K4407
Capacitor Rf/microwave 22Pf, 50V, 0603 10%; Capacitance Kyocera Avx 56K4407
CAPACITOR RF/MICROWAVE 22PF, 50V, 0603 10%; Capacitance:22pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 50V, 0603 10%; Capacitance:22pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56K4407
Product Name Capacitor Rf/microwave 22Pf, 50V, 0603 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details