Kyocera Corporation Rf/microwave Capacitor 22Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx 06035U220JAT2A

Description
RF/MICROWAVE CAPACITOR 22PF, 50V, 0603 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes
Description
RF/MICROWAVE CAPACITOR 22PF, 50V, 0603 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf/microwave Capacitor 22Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx - 55J5055 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 22Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx
55J5055
Rf/microwave Capacitor 22Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx 55J5055
RF/MICROWAVE CAPACITOR 22PF, 50V, 0603 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 22PF, 50V, 0603 5%, FULL REEL; Capacitance:22pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5055
Product Name Rf/microwave Capacitor 22Pf, 50V, 0603 5%, Full Reel; Capacitance Kyocera Avx
Applications RF / Microwave
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details